Society of Motion Picture and Television Engineers - ST 203:2011

For Motion-Picture Film (35-mm) — Prints — Two-Track Photographic Analog Audio Records

active
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 22 March 2011
Status: active
Page(s): 1 - 5
ICS Code (Other standards related to cinematography): 37.060.99
ISBN (Online): 978-1-61482-674-3
DOI: 10.5594/SMPTE.ST203.2011
Standard:

(1.1) This standard specifies the lateral location and dimensions of two-track variable-area analog audio records on 35-mm motion-picture prints. (1.2) This standard also specifies the area... View More

Document History

ST 203:2011
March 22, 2011
For Motion-Picture Film (35-mm) — Prints — Two-Track Photographic Analog Audio Records
(1.1) This standard specifies the lateral location and dimensions of two-track variable-area analog audio records on 35-mm motion-picture prints. (1.2) This standard also specifies the area scanned...
December 14, 2003
For Motion-Picture Film (35-mm) — Prints — Two-Track Photographic Analog Audio Records
(1.1) This standard specifies the lateral location and dimensions of two-track variable-area analog audio records on 35-mm motion-picture prints. (1.2) This standard also specifies the area scanned...
January 31, 2000
Real Time Opportunistic Data Flow Control in an MPEG-2 Transport Emission Multiplex
This practice defines the means of implementing opportunistic data flow control in a DTV MPEG-2 transport broadcast according to flow control messages defined in SMPTE 325M. An emissions multiplexer...
Advertisement