Society of Motion Picture and Television Engineers - ST 2019-4:2009

Mapping VC-3 Coding Units into the MXF Generic Container

superseded - Superseded by
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 23 October 2009
Status: superseded
Page(s): 1 - 12
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
ICS Code (Television and radio broadcasting): 33.170
ISBN (Electronic): 978-1-61482-608-8
DOI: 10.5594/SMPTE.ST2019-4.2009
Standard:

This standard specifies the mapping of VC-3 Coding Units as a Picture Element that may be used in the Picture Item of the MXF GC. The Picture Element may contain either individual VC-3 Compressed... View More

Document History

ST 2019-4:2009
October 23, 2009
Mapping VC-3 Coding Units into the MXF Generic Container
This standard specifies the mapping of VC-3 Coding Units as a Picture Element that may be used in the Picture Item of the MXF GC. The Picture Element may contain either individual VC-3 Compressed...
January 15, 2008
VC-3 Decoder and Bitstream Conformance
This document specifies the testing procedures that shall be used to verify the conformance of SMPTE VC-3 video decoders and the conformance of VC-3 bitstreams. A description of the test data files...
January 15, 2008
VC-3 Picture Compression and Data Stream Format
This standard specifies the compressed data format and decoding process for VC-3 compressed video data. VC-3 supports high definition YCbCr video data in both 8-bit and 10-bit sampling depths for...
January 15, 2008
VC-3 Type Data Stream Mapping over SDTI
This document specifies the mapping of the VC-3 type compressed picture data stream into the SMPTE 305M SDTI payload area. The VC-3 type compressed picture data stream mapping is defined for source...
Advertisement