Society of Motion Picture and Television Engineers - RP 168-2009
Definition of Vertical Interval Switching Point for Synchronous Video Switching
active
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 15 July 2009 |
| Status: | active |
| Page(s): | 1 - 23 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Online): | 978-1-61482-182-3 |
| DOI: | 10.5594/SMPTE.RP168-2009 |
Standard:
This practice defines the line number and line timing for the switching point of serial digital and analog interfaces carrying television and data payloads to minimize any disturbance in the... View More
Document History
July 17, 2009
Definition of Vertical Interval Switching Point for Synchronous Video Switching
This practice defines the line number and line timing for the switching point of serial digital and analog interfaces carrying television and data payloads to minimize any disturbance in the active...
RP 168-2009
July 15, 2009
Definition of Vertical Interval Switching Point for Synchronous Video Switching
This practice defines the line number and line timing for the switching point of serial digital and analog interfaces carrying television and data payloads to minimize any disturbance in the active...
June 6, 2001
For Motion-Picture Film (16-mm) — Perforated 8-mm Type S, (1-4)
This standard specifies the cutting and perforating dimensions for 16-mm motion-picture film with 8-mm type S perforations in positions 1 and 4 and a perforation pitch of either 0.1664 in or 0.1667...
January 1, 1956
IEEE Standard Definitions of Terms on Facsimile
A description is not available for this item.