Society of Motion Picture and Television Engineers - ST 339:2008
Format for Non-PCM Audio and Data in AES3 — Generic Data Types
superseded
-
Superseded by
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 23 October 2008 |
| Status: | superseded |
| Page(s): | 1 - 14 |
| ICS Code (Audio systems): | 33.160.30 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Electronic): | 978-1-61482-479-4 |
| DOI: | 10.5594/SMPTE.ST339.2008 |
Standard:
This standard specifies data type specific format requirements for several types of data bursts that may be carried within an AES3 interface according to SMPTE 337. Included are descriptions of... View More
Document History
May 6, 2015
Format for Non-PCM Audio and Data in AES3 — Generic Data Types
This standard specifies data type specific format requirements for several types of data bursts that may be carried within an AES3 interface according to SMPTE ST 337. Included are descriptions of...
ST 339:2008
October 23, 2008
Format for Non-PCM Audio and Data in AES3 — Generic Data Types
This standard specifies data type specific format requirements for several types of data bursts that may be carried within an AES3 interface according to SMPTE 337. Included are descriptions of the...
February 17, 1972
IEEE Standard Requirements for Switching-Impulse Voltage Insulation Strength for AC High Voltage Circuit Breakers Rated on a Symmetrical Current Basis (362 kB and Above)
This standard covers requirements for switching-impulse voltage insulation strength for outdoor AC high-voltage circuit breakers having rated maximum voltages of 362 kV and above.