Society of Motion Picture and Television Engineers - ST 302:2007
For Television — Mapping of AES3 Data into an MPEG-2 Transport Stream
active
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 25 October 2007 |
| Status: | active |
| Page(s): | 1 - 9 |
| ICS Code (Audio systems): | 33.160.30 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Online): | 978-1-61482-442-8 |
| DOI: | 10.5594/SMPTE.ST302.2007 |
Standard:
(1.1) This standard specifies the method of transporting AES3 data in an MPEG-2 transport stream for television applications. For these television applications, the AES3 frame rate is 48 kHz.... View More
Document History
ST 302:2007
October 25, 2007
For Television — Mapping of AES3 Data into an MPEG-2 Transport Stream
(1.1) This standard specifies the method of transporting AES3 data in an MPEG-2 transport stream for television applications. For these television applications, the AES3 frame rate is 48 kHz. (1.2)...
January 1, 1969
IEEE Standard Methods for Measuring Electromagnetic Field Strength for Frequencies Below 1000 MHz in Radio Wave Propagation
Standard methods for the measurement of electromagnetic field strength in radiowave propagation are described in detail. These are for frequencies below 1000 MHz, and include the standard-antenna...
January 16, 1961
IEEE Standard Methods for Measuring Electromagnetic Field Strength for Frequencies Below 1000 MHz in Radio Wave Propagation
Standard methods for the measurement of electromagnetic field strength in radiowave propagation are described in detail. These are for frequencies below 1000 MHz, and include the standard-antenna...