Society of Motion Picture and Television Engineers - RP 2007:2007

Closed-Caption CDP and “Grand Alliance”� Serial Interfaces for DTV

active
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 27 July 2007
Status: active
Page(s): 1 - 7
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
ICS Code (Television and radio broadcasting): 33.170
ISBN (Online): 978-1-61482-247-9
DOI: 10.5594/SMPTE.RP2007.2007
Standard:

This document defines two serial interfaces which may be used to convey closed captioning streams. - The CDP Interface carries the CEA-708/SMPTE 334-2 Caption Distribution Packet (CDP). This is... View More

Document History

RP 2007:2007
July 27, 2007
Closed-Caption CDP and “Grand Alliance”� Serial Interfaces for DTV
This document defines two serial interfaces which may be used to convey closed captioning streams. — The CDP Interface carries the CEA-708/SMPTE 334–2 Caption Distribution Packet (CDP). This is...
Advertisement