Society of Motion Picture and Television Engineers - RP 210.10:2007

Metadata Dictionary Registry of Metadata Element Descriptions

superseded - Superseded by
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 25 January 2007
Status: superseded
Page(s): 1 - 2
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
ICS Code (Television and radio broadcasting): 33.170
ISBN (Electronic): 978-1-61482-221-9
DOI: 10.5594/SMPTE.RP210.10.2007
Standard:

This metadata dictionary contents practice defines a registry of metadata element descriptions for association with essence or other metadata. A full explanation is contained in SMPTE 335M. - The... View More

Document History

July 8, 2012
Metadata Element Dictionary
The data element dictionary defines data elements, including their names, descriptions and identifiers, for association with essence or other metadata. A full explanation is contained in SMPTE ST...
RP 210.10:2007
January 25, 2007
Metadata Dictionary Registry of Metadata Element Descriptions
This metadata dictionary contents practice defines a registry of metadata element descriptions for association with essence or other metadata. A full explanation is contained in SMPTE 335M. — The...
November 8, 2004
For Motion-Picture Film (16-mm) — Magnetic Audio Records — Two Records on 16-mm Magnetic Film
(1.1) This standard specifies the lateral positions and width dimensions of two 3.81 mm (0.150 in) magnetic audio records and a control track on 16-mm single-perforated magnetic recording film. (1.2)...
Advertisement