Society of Motion Picture and Television Engineers - ST 417:2005

For Motion-Picture Film (65-mm) — Camera Aperture Image and Usage, 15/70 Format

active - Reaffirmed , Missing from IEEEXplore Docs
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 18 October 2005
Status: active
Page(s): 1 - 2
ICS Code (Cinematography in general): 37.060.01
ICS Code (Motion picture films. Cartridges): 37.060.20
ISBN (Online): 978-1-61482-551-7
DOI: 10.5594/SMPTE.ST417.2005
Standard:

(1.1) This standard specifies the dimensions of the camera aperture image and the relative positions of the vertical and horizontal centerlines of the intended image area with respect to the... View More

Document History

ST 417:2005
October 18, 2005
For Motion-Picture Film (65-mm) — Camera Aperture Image and Usage, 15/70 Format
(1.1) This standard specifies the dimensions of the camera aperture image and the relative positions of the vertical and horizontal centerlines of the intended image area with respect to the...
Advertisement