Society of Motion Picture and Television Engineers - ST 388:2004
For Television — Material Exchange Format (MXF) — Mapping A-law Coded Audio into the MXF Generic Container
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 22 September 2004 |
| Status: | active |
| Page(s): | 1 - 6 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Online): | 978-1-61482-530-2 |
| DOI: | 10.5594/SMPTE.ST388.2004 |
Standard:
This standard specifies the mapping of A-law coded audio into a sound essence track of the MXF generic container. A-law coding is a sample-by-sample coding defined by ITU G-711 and used throughout... View More
Document History
ST 388:2004
September 22, 2004
For Television — Material Exchange Format (MXF) — Mapping A-law Coded Audio into the MXF Generic Container
This standard specifies the mapping of A-law coded audio into a sound essence track of the MXF generic container. A-law coding is a sample-by-sample coding defined by ITU G-711 and used throughout...
July 9, 1992
IEEE Standard for Transformers and Inductors in Electronic Power Conversion Equipment
Transformers and inductors of both the saturating and non-saturating type are covered. The power transfer capability of the transformers and inductors covered ranges from less than 1 W to the...