Society of Motion Picture and Television Engineers - ST 210:2004
For Motion-Picture Film (16-mm) — Magnetic Audio Records — Two Records on 16-mm Magnetic Film
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 8 November 2004 |
| Status: | active |
| Page(s): | 1 - 3 |
| ICS Code (Audio systems): | 33.160.30 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Online): | 978-1-61482-362-9 |
| DOI: | 10.5594/SMPTE.ST210.2004 |
Standard:
(1.1) This standard specifies the lateral positions and width dimensions of two 3.81 mm (0.150 in) magnetic audio records and a control track on 16-mm single-perforated magnetic recording film.... View More
Document History
July 8, 2012
Metadata Element Dictionary
The data element dictionary defines data elements, including their names, descriptions and identifiers, for association with essence or other metadata. A full explanation is contained in SMPTE ST...
January 25, 2007
Metadata Dictionary Registry of Metadata Element Descriptions
This metadata dictionary contents practice defines a registry of metadata element descriptions for association with essence or other metadata. A full explanation is contained in SMPTE 335M. — The...
ST 210:2004
November 8, 2004
For Motion-Picture Film (16-mm) — Magnetic Audio Records — Two Records on 16-mm Magnetic Film
(1.1) This standard specifies the lateral positions and width dimensions of two 3.81 mm (0.150 in) magnetic audio records and a control track on 16-mm single-perforated magnetic recording film. (1.2)...