Society of Motion Picture and Television Engineers - RP 90:2004
Specifications for Type U Audio Level and Multifrequency Test Film for 16-mm Audio Reproducers, Magnetic Type
active
-
Reaffirmed
,
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 8 November 2004 |
| Status: | active |
| Page(s): | 1 - 5 |
| ICS Code (Audio systems): | 33.160.30 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Other standards related to cinematography): | 37.060.99 |
| ISBN (Online): | 978-1-61482-121-2 |
| DOI: | 10.5594/SMPTE.RP90.2004 |
Standard:
(1.1) This practice specifies a type U audio frequency test film to be used for adjusting the mechanical and electrical parameters of 16-mm motion-picture magnetic audio reproducers operating at... View More
Document History
RP 90:2004
November 8, 2004
Specifications for Type U Audio Level and Multifrequency Test Film for 16-mm Audio Reproducers, Magnetic Type
(1.1) This practice specifies a type U audio frequency test film to be used for adjusting the mechanical and electrical parameters of 16-mm motion-picture magnetic audio reproducers operating at 24...