Society of Motion Picture and Television Engineers - ST 154:2003
For Motion-Picture Film (8-mm Type S) — Projectable Image Area and Projector Usage
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 20 October 2003 |
| Status: | active |
| Page(s): | 1 - 3 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Online): | 978-1-61482-322-3 |
| DOI: | 10.5594/SMPTE.ST154.2003 |
Standard:
(1.1) This standard specifies the maximum dimensions of the film image area intended for projection and its relative position to the reference edge and the perforations of 8-mm type S... View More
Document History
ST 154:2003
October 20, 2003
For Motion-Picture Film (8-mm Type S) — Projectable Image Area and Projector Usage
(1.1) This standard specifies the maximum dimensions of the film image area intended for projection and its relative position to the reference edge and the perforations of 8-mm type S motion-picture...