Society of Motion Picture and Television Engineers - RP 19:2003
Specifications for 8-mm Type R Registration Test Film
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 20 October 2003 |
| Status: | active |
| Page(s): | 1 - 4 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Other standards related to cinematography): | 37.060.99 |
| ISBN (Online): | 978-1-61482-072-7 |
| DOI: | 10.5594/SMPTE.RP19.2003 |
Standard:
(1.1) This practice specifies the subject material and the dimensions and location of the subject material for an 8-mm type R test film of high accuracy to assist the user in achieving several... View More
Document History
RP 19:2003
October 20, 2003
Specifications for 8-mm Type R Registration Test Film
(1.1) This practice specifies the subject material and the dimensions and location of the subject material for an 8-mm type R test film of high accuracy to assist the user in achieving several...
February 7, 2003
For Television Analog Recording — 1-in Type C — Records
This standard specifies the dimensions and location of recorded video, audio, and tracking-control records for 1-in type C helical-scan television analog recorders operating in the 525/60 monochrome...
March 29, 1943
AIEE Standards for Alternating Current Power Circuit Breakers
These standards apply to all indoor and outdoor types of alternating-current power circuit breakers rated in excess of 600 volts.
February 25, 1938
AIEE Oil Circuit Breakers
These standards apply to all types of oil circuit breakers, whether for indoor or outdoor service.