Society of Motion Picture and Television Engineers - ST 127:2003
For Motion-Picture Film (16-mm) — Magnetic-Photographic Audio Records — Magnetic Striping of Prints
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 14 December 2003 |
| Status: | active |
| Page(s): | 1 - 2 |
| ICS Code (Audio systems): | 33.160.30 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Online): | 978-1-61482-311-7 |
| DOI: | 10.5594/SMPTE.ST127.2003 |
Standard:
This standard specifies the location and dimensions of the magnetic striping material applied to 16-mm motion-picture prints, containing a picture and photographic audio record, for the purpose of... View More
Document History
January 1, 2004
Specifications for Type U Audio Level and Multifrequency Analog Test Film for 35-mm Studio Audio Reproducers, Magnetic Full-Coat Type
This practice specifies a type U (see 6.1) audio frequency test film to be used for adjusting the sensitivity and frequency response of 35-mm motion-picture magnetic studio audio reproducers...
ST 127:2003
December 14, 2003
For Motion-Picture Film (16-mm) — Magnetic-Photographic Audio Records — Magnetic Striping of Prints
This standard specifies the location and dimensions of the magnetic striping material applied to 16-mm motion-picture prints, containing a picture and photographic audio record, for the purpose of...
November 15, 1963
IEEE Standard for Aerospace Equipment Voltage and Frequency Ratings
The basic purpose of IEEE 127 is to serve as a guide to show preferred (steady-state) frequency and voltage ratings for primary power systems. A careful study, was accomplished by the Flight Vehicle...