Society of Motion Picture and Television Engineers - ST 164:2002
For Motion-Picture Film (8-mm Type S) — Magnetic Audio Record — Position, Dimensions and Reproducing Speed
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 6 July 2002 |
| Status: | active |
| Page(s): | 1 - 3 |
| ICS Code (Audio systems): | 33.160.30 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Online): | 978-1-61482-330-8 |
| DOI: | 10.5594/SMPTE.ST164.2002 |
Standard:
(1.1) This standard specifies the position, dimensions, and reproducing speed of the magnetic audio record on 8-mm type S motion-picture film having a nominal 0.027-in (0.69-mm) width magnetic... View More
Document History
ST 164:2002
July 6, 2002
For Motion-Picture Film (8-mm Type S) — Magnetic Audio Record — Position, Dimensions and Reproducing Speed
(1.1) This standard specifies the position, dimensions, and reproducing speed of the magnetic audio record on 8-mm type S motion-picture film having a nominal 0.027-in (0.69-mm) width magnetic...