Society of Motion Picture and Television Engineers - RP 76:2002
Specifications for Flutter Test Film for 16-mm Audio Reproducers, Magnetic Type
active
-
Reaffirmed
,
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 26 July 2002 |
| Status: | active |
| Page(s): | 1 - 2 |
| ICS Code (Audio systems): | 33.160.30 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Other standards related to cinematography): | 37.060.99 |
| ISBN (Online): | 978-1-61482-110-6 |
| DOI: | 10.5594/SMPTE.RP76.2002 |
Standard:
This practice specifies a test film for determining the presence of flutter in 16-mm motion-picture magnetic audio reproducers operating at approximately 36 ft (11 m) per minute.
Document History
RP 76:2002
July 26, 2002
Specifications for Flutter Test Film for 16-mm Audio Reproducers, Magnetic Type
This practice specifies a test film for determining the presence of flutter in 16-mm motion-picture magnetic audio reproducers operating at approximately 36 ft (11 m) per minute.
May 28, 1996
Motion-Picture Cameras — 16-mm and 8-mm Threaded Lens Mounts
This standard specifies the dimensions required for mechanical and optical interchangeability of lenses for 16-mm and 8-mm motion-picture cameras. For 16-mm cameras with threaded lens mounts, threads...
March 1, 1974
IEEE Guide for Acceptance and Maintenance of Transformer Askarel in Equipment
The term askarel generally describes a widely used broad class of nonflammable synthetic halogenated hydrocarbon insulating liquids. In this guide, it applies solely to askarel in transformers,...
December 19, 1958
AIEE Proposed Guide for Maintenance of Transformer Askarel
A description is not available for this item.