Society of Motion Picture and Television Engineers - RP 70:2002
Specifications for Flutter Test Film for 16-mm Audio Reproducers, Photographic Type
active
-
Reaffirmed
,
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 26 July 2002 |
| Status: | active |
| Page(s): | 1 - 2 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Other standards related to cinematography): | 37.060.99 |
| ICS Code (Audio systems): | 33.160.30 |
| ISBN (Online): | 978-1-61482-106-9 |
| DOI: | 10.5594/SMPTE.RP70.2002 |
Standard:
This practice specifies a test film for determining the presence of flutter in 16-mm motion-picture photographic audio reproducers operating at 36 ft (11 m) per minute.
Document History
RP 70:2002
July 26, 2002
Specifications for Flutter Test Film for 16-mm Audio Reproducers, Photographic Type
This practice specifies a test film for determining the presence of flutter in 16-mm motion-picture photographic audio reproducers operating at 36 ft (11 m) per minute.