Society of Motion Picture and Television Engineers - RP 79:1999
Specifications for Flutter Test Film for 35-mm Four-Track Striped Release Print Audio Reproducers, Magnetic Type
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 1 January 1999 |
| Status: | active |
| Page(s): | 1 - 2 |
| ICS Code (Other standards related to cinematography): | 37.060.99 |
| ISBN (Online): | 978-1-61482-113-7 |
| DOI: | 10.5594/SMPTE.RP79.1999 |
Standard:
This practice specifies a test film for determining the presence of flutter in 35-mm motion-picture magnetic audio reproducers operating at 96 perforations per second or approximately 90 ft (27 m)... View More
Document History
RP 79:1999
January 1, 1999
Specifications for Flutter Test Film for 35-mm Four-Track Striped Release Print Audio Reproducers, Magnetic Type
This practice specifies a test film for determining the presence of flutter in 35-mm motion-picture magnetic audio reproducers operating at 96 perforations per second or approximately 90 ft (27 m)...