Society of Motion Picture and Television Engineers - ST 234:1998
For Motion-Picture Film (8-mm Type R)— Projectable Image Area and Projector Usage
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 18 August 1998 |
| Status: | active |
| Page(s): | 1 - 3 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Online): | 978-1-61482-383-4 |
| DOI: | 10.5594/SMPTE.ST234.1998 |
Standard:
(1.1) This standard specifies the maximum dimensions of the film image area intended for projection from an 8-mm type R motion-picture film, and the placement of this area relative to the... View More
Document History
ST 234:1998
August 18, 1998
For Motion-Picture Film (8-mm Type R)— Projectable Image Area and Projector Usage
(1.1) This standard specifies the maximum dimensions of the film image area intended for projection from an 8-mm type R motion-picture film, and the placement of this area relative to the...