Society of Motion Picture and Television Engineers - RP 160:1997
Three-Channel Parallel Analog Component High-Definition Video Interface
active
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 1 January 1997 |
| Status: | active |
| Page(s): | 1 - 6 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Online): | 978-1-61482-175-5 |
| DOI: | 10.5594/SMPTE.RP160.1997 |
Standard:
(1.1) This practice defines the physical characteristics of an interface using three parallel channels for the interconnection of equipment operating with analog component HDTV signals. For... View More
Document History
RP 160:1997
January 1, 1997
Three-Channel Parallel Analog Component High-Definition Video Interface
(1.1) This practice defines the physical characteristics of an interface using three parallel channels for the interconnection of equipment operating with analog component HDTV signals. For...
September 12, 1995
For Motion-Picture Equipment (8-mm Type S) — Projection Reels — 100- to 312-mm Diameter
This standard specifies the dimensions of 8-mm type S motion-picture projection reels of 100- to 312-mm (3.94- to 12.28-in) diameter with nominal film capacities up to 360 m (1200 ft).