Society of Motion Picture and Television Engineers - ST 295:1997

For Television — 1920 × 1080 50 Hz — Scanning and Interfaces

active - Missing from IEEEXplore Docs
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 6 February 1997
Status: active
Page(s): 1 - 21
ICS Code (Video systems): 33.160.40
ICS Code (Television and radio broadcasting): 33.170
ISBN (Online): 978-1-61482-433-6
DOI: 10.5594/SMPTE.ST295.1997
Standard:

This standard defines a family of raster scanning systems for the representation of stationary or moving two-dimensional images sampled temporally at a constant frame rate and having an image... View More

Document History

ST 295:1997
February 6, 1997
For Television — 1920 × 1080 50 Hz — Scanning and Interfaces
This standard defines a family of raster scanning systems for the representation of stationary or moving two-dimensional images sampled temporally at a constant frame rate and having an image format...
January 1, 1969
IEEE Standard for Electronics Power Transformers
This standard pertains to power transformers and inductors that are used in electronic equipment and supplied by power lines or generators of essentially sine wave or polyphase voltage. Guides to...
Advertisement