Society of Motion Picture and Television Engineers - RP 92:1995
Specifications for Audio Level and Multifrequency Test Films for 8-mm Type S Audio Reproducers, Magnetic Type
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 31 January 1995 |
| Status: | active |
| Page(s): | 1 - 4 |
| ICS Code (Other standards related to cinematography): | 37.060.99 |
| ISBN (Online): | 978-1-61482-123-6 |
| DOI: | 10.5594/SMPTE.RP92.1995 |
Standard:
This practice specifies two audio frequency test films to be used for adjusting the sensitivity and frequency response of 8-mm type S motion-picture magnetic audio reproducers; one operating at 24... View More
Document History
RP 92:1995
January 31, 1995
Specifications for Audio Level and Multifrequency Test Films for 8-mm Type S Audio Reproducers, Magnetic Type
This practice specifies two audio frequency test films to be used for adjusting the sensitivity and frequency response of 8-mm type S motion-picture magnetic audio reproducers; one operating at 24...
December 23, 1962
AIEE Recommended Practice for A-C System Voltage Nomenclature for Industrial and Commercial Power Systems
Nomenclature for alternating-current system voltage should include designations for nominal system voltages and, associated with each nominal voltage: (1) an identification of the minimum and maximum...