IEEE - Institute of Electrical and Electronics Engineers, Inc. - C57.163-2015/Cor 1-2016
IEEE Guide for Establishing Power Transformer Capability while under Geomagnetic Disturbances - Corrigendum 1
active
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 12 January 2017 |
| Status: | active |
| Page(s): | 1 - 11 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ISBN (Electronic): | 978-1-5044-3681-6 |
| DOI: | 10.1109/IEEESTD.2017.7811155 |
Regular:
Clarified in this corrigendum to IEEE Std C57.163(TM)-2015 is the derivation of the tie plate temperatures shown in Figure 13.
Standard:
Clarified in this corrigendum to IEEE Std C57.163(TM)-2015 is the derivation of the tie plate temperatures shown in Figure 13.
Document History
C57.163-2015/Cor 1-2016
January 12, 2017
IEEE Guide for Establishing Power Transformer Capability while under Geomagnetic Disturbances - Corrigendum 1
Clarified in this corrigendum to IEEE Std C57.163(TM)-2015 is the derivation of the tie plate temperatures shown in Figure 13.
January 1, 2016
IEEE Approved Draft Guide for Establishing Power Transformer Capability while under Geomagnetic Disturbances - Corrigendum 1
A corrigendum to C57.163 is necessary to clarify the derivation of the tie plate temperatures shown in Figure 13.
October 26, 2015
IEEE Draft Guide for Establishing Power Transformer Capability while under Geomagnetic Disturbances
This guide describes the effects of Geomagnetic Disturbances (GMD) on power transformers when there is the presence of Geomagnetically Induced Current (GIC) in a power transformer. It establishes...
October 26, 2015
IEEE Guide for Establishing Power Transformer Capability while under Geomagnetic Disturbances
The effects of geomagnetic disturbances (GMD) on power transformers when there is the presence of geomagnetically induced current (GIC) in a power transformer are described. Specification parameters...
July 28, 2015
IEEE Draft Guide for Establishing Power Transformer Capability while under Geomagnetic Disturbances
This guide describes the effects of Geomagnetic Disturbances (GMD) on power transformers when there is the presence of Geomagnetically Induced Current (GIC) in a power transformer. It establishes...