IEEE - Institute of Electrical and Electronics Engineers, Inc. - 400.4-2015
IEEE Guide for Field Testing of Shielded Power Cable Systems Rated 5 kV and Above with Damped Alternating Current (DAC) Voltage
active
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 29 January 2016 |
| Status: | active |
| Page(s): | 1 - 62 |
| ISBN (Electronic): | 978-1-5044-0641-3 |
| DOI: | 10.1109/IEEESTD.2016.7395998 |
Regular:
The application of Damped ac (DAC) for field testing of power cables is described. DAC voltage withstand testing and diagnostic tests and measurements that are performed in combination with DAC... View More
Standard:
The application of Damped ac (DAC) for field testing of power cables is described. DAC voltage withstand testing and diagnostic tests and measurements that are performed in combination with DAC... View More
Document History
400.4-2015
January 29, 2016
IEEE Guide for Field Testing of Shielded Power Cable Systems Rated 5 kV and Above with Damped Alternating Current (DAC) Voltage
The application of Damped ac (DAC) for field testing of power cables is described. DAC voltage withstand testing and diagnostic tests and measurements that are performed in combination with DAC...
July 21, 2015
IEEE Draft Guide for Field-Testing of Shielded Power Cable Systems Rated 5kV and Above with Damped Alternating Current Voltage (DAC)
In this guide is the application of Damped AC (DAC) for field testing 1 of power cables isdescribed. DAC voltage withstand testing and diagnostic tests and measurements that areperformed in...
January 1, 2015
IEEE Approved Draft Guide for Field-Testing of Shielded Power Cable Systems Rated 5kV and Above with Damped Alternating Current Voltage (DAC)
In this guide is the application of Damped AC (DAC) for field testing 1 of power cables isdescribed. DAC voltage withstand testing and diagnostic tests and measurements that areperformed in...
June 24, 2014
IEEE Draft Guide for Field-Testing of Shielded Power Cable Systems Rated 5kV and Above with Damped Alternating Current Voltage (DAC)
In this guide is the application of Damped AC (DAC) for field testing 1 of power cables isdescribed. DAC voltage withstand testing and diagnostic tests and measurements that areperformed in...