IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1901.2a-2015
IEEE Standard for Low-Frequency (less than 500 kHz) Narrowband Power Line Communications for Smart Grid Applications - Amendment 1
active
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 2 October 2015 |
| Status: | active |
| Page(s): | 1 - 28 |
| ICS Code (Powerline telecommunications): | 33.040.60 |
| ISBN (Online): | 978-0-7381-9959-7 |
| DOI: | 10.1109/IEEESTD.2015.7286946 |
Regular:
Changes to clarify how and when to encrypt header and payload information elements, update the interleaver design in order to eliminate some drawbacks in certain channels, a new PHY data primitive... View More
Standard:
Changes to clarify how and when to encrypt header and payload information elements, update the interleaver design in order to eliminate some drawbacks in certain channels, a new PHY data primitive... View More
Document History
1901.2a-2015
October 2, 2015
IEEE Standard for Low-Frequency (less than 500 kHz) Narrowband Power Line Communications for Smart Grid Applications - Amendment 1
Changes to clarify how and when to encrypt header and payload information elements, update the interleaver design in order to eliminate some drawbacks in certain channels, a new PHY data primitive...
January 1, 2015
IEEE Approved Draft Standard for Low-Frequency (less than 500 kHz) Narrowband Power Line Communications for Smart Grid Applications - Amendment 1
An amendment to the IEEE Std 1901.2-2013™ standard for narrowband power line communications (PLC) via alternating current, direct current, and nonenergized electric power lines using frequencies...
January 1, 2015
IEEE Approved Draft Standard for Low-Frequency (less than 500 kHz) Narrowband Power Line Communications for Smart Grid Applications - Amendment 1
An amendment to the IEEE Std 1901.2-2013™ standard for narrowband power line communications (PLC) via alternating current, direct current, and nonenergized electric power lines using frequencies...
December 6, 2013
IEEE Approved Draft Standard for Low Frequency (less than 500 kHz) Narrow Band Power Line Communications for Smart Grid Applications
A worldwide standard for narrow band power line communications via AC, DC, and non-energized electric power lines using frequencies below 500 kHz. Data rates of up to 500 kbps are supported. The...
December 6, 2013
IEEE Standard for Low-Frequency (less than 500 kHz) Narrowband Power Line Communications for Smart Grid Applications
A worldwide standard for narrowband power line communications (PLC) via alternating current, direct current, and nonenergized electric power lines using frequencies below 500 kHz. Data rates of up to...
September 25, 2013
IEEE Draft Standard for Low Frequency (less than 500 kHz) Narrow Band Power Line Communications for Smart Grid Applications
A worldwide standard for narrow band power line communications via AC, DC, and non-energized electric power lines using frequencies below 500 kHz. Data rates of up to 500 kbps are supported. The...
August 27, 2013
IEEE Draft Standard for Low Frequency (less than 500 kHz) Narrow Band Power Line Communications for Smart Grid Applications
A worldwide standard for narrow band power line communications via AC, DC, and non-energized electric power lines using frequencies below 500 kHz. Data rates of up to 500 kbps are supported. The...
August 20, 2013
IEEE Draft Standard for Low Frequency (less than 500 kHz) Narrow Band Power Line Communications for Smart Grid Applications
A worldwide standard for narrow band power line communications via AC, DC, and non-energized electric power lines using frequencies below 500 kHz. Data rates of up to 500 kbps are supported. The...
June 13, 2013
IEEE Draft Standard for Low Frequency (less than 500 kHz) Narrow Band Power Line Communications for Smart Grid Applications
A worldwide standard for narrow band power line communications via AC, DC, and non-energized electric power lines using frequencies below 500 kHz. Data rates of up to 500 kbps are supported. The...
January 1, 2013
IEEE Standard for Low Frequency (less than 500 kHz) Narrow BandPower Line Communications for Smart Grid Application - Coexistence text from IEEE P1901.2_vD0.07.01
This contribution represents the coexistence-related text from IEEE P1901.2 working draft version D0.07.01. It includes clause 10 and convenient front matter. Developed by IEEE P1901.2, this is a...