IEEE - Institute of Electrical and Electronics Engineers, Inc. - C50.13-2014
IEEE Standard for Cylindrical-Rotor 50 Hz and 60 Hz Synchronous Generators Rated 10 MVA and Above
active
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 9 May 2014 |
| Status: | active |
| Page(s): | 1 - 63 |
| ICS Code (Generators): | 29.160.20 |
| ISBN (Online): | 978-0-7381-9068-6 |
| DOI: | 10.1109/IEEESTD.2014.6811137 |
Regular:
The requirements in this standard are applied to 50 Hz and 60 Hz, two-pole and four pole, cylindrical-rotor synchronous generators driven by steam turbines and/or by combustion gas turbines. The... View More
Standard:
The requirements in this standard are applied to 50 Hz and 60 Hz, two-pole and four pole, cylindrical-rotor synchronous generators driven by steam turbines and/or by combustion gas turbines. The... View More
Document History
C50.13-2014
May 9, 2014
IEEE Standard for Cylindrical-Rotor 50 Hz and 60 Hz Synchronous Generators Rated 10 MVA and Above
The requirements in this standard are applied to 50 Hz and 60 Hz, two-pole and four pole, cylindrical-rotor synchronous generators driven by steam turbines and/or by combustion gas turbines. The...
May 9, 2014
IEEE Standard for Cylindrical-Rotor 50 Hz and 60 Hz Synchronous Generators Rated 10 MVA and Above - Redline
The requirements in this standard are applied to 50 Hz and 60 Hz, two-pole and four pole, cylindrical-rotor synchronous generators driven by steam turbines and/or by combustion gas turbines. The...
January 8, 2014
IEEE Draft Standard for Cylindrical-Rotor 50 Hz and 60 Hz Synchronous Generators Rated 10 MVA and Above
The requirements in this standard are applied to 50 Hz and 60 Hz, two-pole and four pole, cylindrical-rotor synchronous generators driven by steam turbines and/or by combustion gas turbines. The...
September 20, 2013
IEEE Draft Standard for Cylindrical-Rotor 50 Hz and 60 Hz Synchronous Generators Rated 10 MVA and Above
The requirements in this standard are applied to 50 Hz and 60 Hz, two-pole and four pole, cylindrical-rotor synchronous generators driven by steam turbines and/or by combustion gas turbines. The...
February 15, 2006
IEEE Standard for Cylindrical-Rotor 50 Hz and 60 Hz Synchronous Generators Rated 10 MVA and Above
The requirements in this standard are applied to 50 Hz and 60 Hz, two-pole and four-pole, cylindrical-rotor synchronous generators driven by steam turbines and/or by combustion gas turbines. The...
January 1, 2004
Approved Draft IEEE Standard for Cylindrical-Rotor 50 Hz and 60 Hz Synchronous Generators Rated 10 MVA and Above (Revision of ANSI C50.13-1989)
A description is not available for this item.
June 17, 1977
American National Standard Requirements for Cylindrical-Rotor Synchronous Generators
Requirements for 60-Hz cylindrical-rotor synchronous generators, except those covered in standard C50.14-1977, are set forth. The standard covers classification, usual service conditions, rating,...