IEEE - Institute of Electrical and Electronics Engineers, Inc. - 8802.1AR-2014
ISO/IEC/IEEE International Standard for Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Part 1AR: Secure device identity
active
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 15 February 2014 |
| Status: | active |
| Page(s): | 1 - 82 |
| ICS Code (Data link layer): | 35.100.20 |
| ICS Code (Networking): | 35.110 |
| ISBN (Online): | 978-0-7381-8943-7 |
| DOI: | 10.1109/IEEESTD.2014.6739984 |
Standard:
A secure device identifier (DevID) is cryptographically bound to a device and supports authentication of the devices identity. Locally significant identities can be securely associated with an... View More
Document History
8802.1AR-2014
February 15, 2014
ISO/IEC/IEEE International Standard for Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Part 1AR: Secure device identity
A secure device identifier (DevID) is cryptographically bound to a device and supports authentication of the devices identity. Locally significant identities can be securely associated with an...