IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1475-2012
IEEE Standard for the Functioning of Interfaces Among Propulsion, Friction Brake, and rain-Borne Master Control on Rail Rapid Transit Vehicles - Redline
active
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 4 March 2013 |
| Status: | active |
| Page(s): | 1 - 128 |
| ICS Code (IT applications in transport): | 35.240.60 |
| ISBN (Online): | 978-0-7381-8623-8 |
Standard:
The interfaces between and among functional systems on rail 1 rapid transit vehicles are prescribed. The systems themselves are treated as "black boxes;" requirements for the input signals and the... View More
Document History
March 4, 2013
IEEE Standard for the Functioning of Interfaces Among Propulsion, Friction Brake, and rain-Borne Master Control on Rail Rapid Transit Vehicles
The interfaces between and among functional systems on rail rapid transit vehicles are prescribed. The systems themselves are treated as “black boxes”; requirements for the input signals and the...
1475-2012
March 4, 2013
IEEE Standard for the Functioning of Interfaces Among Propulsion, Friction Brake, and rain-Borne Master Control on Rail Rapid Transit Vehicles - Redline
The interfaces between and among functional systems on rail 1 rapid transit vehicles are prescribed. The systems themselves are treated as "black boxes;" requirements for the input signals and the...
October 9, 2012
IEEE Draft Standard for the Functioning of and Interfaces Among Propulsion, Friction Brake, and Train-borne Master Control on Rail Rapid Transit Vehicles
The interfaces between and among functional systems on rail 1 rapid transit vehicles are prescribed. The systems themselves are treated as "black boxes;" requirements for the input signals and the...
June 15, 2012
IEEE Draft Standard for the Functioning of and Interfaces Among Propulsion, Friction Brake, and Train-borne Master Control on Rail Rapid Transit Vehicles
The interfaces between and among functional systems on rail 1 rapid transit vehicles are prescribed. The systems themselves are treated as "black boxes;" requirements for the input signals and the...
June 30, 1999
IEEE Standard for the Functioning of and Interfaces Among Propulsion, Friction Brake, and Train-borne Master Control on Rail Rapid Transit Vehicles
The interfaces between and among functional systems on rail rapid transit vehicles is prescribed. The systems themselves are treated as "black boxes;" requirements for the input signals and the...