IEEE - Institute of Electrical and Electronics Engineers, Inc. - C37.13a-2012
IEEE Standard for Low-Voltage AC Power Circuit Breakers Used in Enclosures Amendment 1: Increase of Voltages to 1000 V AC and Below
superseded
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 8 June 2012 |
| Status: | superseded |
| Page(s): | 1 - 14 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
| ISBN (Electronic): | 978-0-7381-7276-7 |
| DOI: | 10.1109/IEEESTD.2012.6214556 |
Regular:
The addition of the maximum voltages of 1058 V, 730 V and nominal voltages of 1000 V, 690 V are addressed in this amendment. Updates are made with respect to the dielectric test voltages.
Standard:
Amendment to IEEE Std C37.13-2008. The addition of the maximum voltages of 1058 V, 730 V and nominal voltages of 1000 V, 690 V are addressed in this amendment. Updates are made with respect to the... View More
Document History
C37.13a-2012
June 8, 2012
IEEE Standard for Low-Voltage AC Power Circuit Breakers Used in Enclosures Amendment 1: Increase of Voltages to 1000 V AC and Below
Amendment to IEEE Std C37.13-2008. The addition of the maximum voltages of 1058 V, 730 V and nominal voltages of 1000 V, 690 V are addressed in this amendment. Updates are made with respect to the...