IEEE - Institute of Electrical and Electronics Engineers, Inc. - C57.16-2011
IEEE Standard for Requirements, Terminology, and Test Code for Dry-Type Air-Core Series-Connected Reactors
active
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 2 February 2012 |
| Status: | active |
| Page(s): | 1 - 127 |
| ICS Code (Electrical engineering (Vocabularies)): | 01.040.29 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ISBN (Online): | 978-0-7381-7143-2 |
| DOI: | 10.1109/IEEESTD.2012.6145281 |
Regular:
Recommendations are given for reactors intended for series connection, in both transmission and distribution systems, to control power flow under steady-state conditions and/or limit fault current... View More
Standard:
Recommendations are given for reactors intended for series connection, in both transmission and distribution systems, to control power flow under steady-state conditions and/or limit fault current... View More
Document History
C57.16-2011
February 2, 2012
IEEE Standard for Requirements, Terminology, and Test Code for Dry-Type Air-Core Series-Connected Reactors
Recommendations are given for reactors intended for series connection, in both transmission and distribution systems, to control power flow under steady-state conditions and/or limit fault current...
February 2, 2012
IEEE Standard for Requirements, Terminology, and Test Code for Dry-Type Air-Core Series-Connected Reactors - Redline
Recommendations are given for reactors intended for series connection, in both transmission and distribution systems, to control power flow under steady-state conditions and/or limit fault current...
August 4, 2011
IEEE Draft Standard Requirements, Terminology, and Test Code for Dry-Type Air-Core Series-Connected Reactors
Recommendations are given for reactors intended for series connection, in both transmission and distribution systems, to control power flow under steady-state conditions and/or limit fault current...
June 30, 2011
IEEE Draft Standard Requirements, Terminology, and Test Code for Dry-Type Air-Core Series-Connected Reactors
Recommendations are given for reactors intended for series connection, in both transmission and distribution systems, to control power flow under steady-state conditions and/or limit fault current...
May 4, 2011
IEEE Draft Standard Requirements, Terminology, and Test Code for Dry-Type Air-Core Series-Connected Reactors
Series-Connected dry-type air-core single-phase and three-phase outdoor or indoor reactors of distribution and transmission voltage class that are connected in the power system to control power flow...
September 27, 2010
IEEE Draft Standard Requirements, Terminology, and Test Code for Dry-Type Air-Core Series-Connected Reactors
Series-Connected dry-type air-core single-phase and three-phase outdoor or indoor reactors of distribution and transmission voltage class that are connected in the power system to control power flow...
January 1, 1997
IEEE Standard Requirements, Terminology, and Test Code for Dry-Type Air-Core Series-Connected Reactors
Series-connected dry-type air-core single-phase and three-phase outdoor or indoor reactors of distribution and transmission voltage class that are connected in power systems to control power flow...