IEEE - Institute of Electrical and Electronics Engineers, Inc. - 11073-30200a-2011
Health informatics--Point-of-care medical device communication Part 30200: Transport profile--Cable connected Amendment 1
active
-
Amendment to
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 16 September 2011 |
| Status: | active |
| Page(s): | 1 - 46 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
| ISBN (Online): | 978-0-7381-6677-3 |
| DOI: | 10.1109/IEEESTD.2011.6022710 |
Regular:
ISO/IEEE Std 11073-30200:2004 is extended in this amendment to include IEEE 802.3 100BASE-T and analysis of the compatibility of cable connections between ISO/IEEE Std 11073-30200:2004 and IEEE... View More
Standard:
ISO/IEEE Std 11073-30200:2004 is extended in this amendment to include IEEE 802.3 100BASE-T and analysis of the compatibility of cable connections between ISO/IEEE Std 11073-30200:2004 and IEEE... View More
Document History
11073-30200a-2011
September 16, 2011
Health informatics--Point-of-care medical device communication Part 30200: Transport profile--Cable connected Amendment 1
ISO/IEEE Std 11073-30200:2004 is extended in this amendment to include IEEE 802.3 100BASE-T and analysis of the compatibility of cable connections between ISO/IEEE Std 11073-30200:2004 and IEEE Std...
October 12, 2010
IEEE Draft Standard for Health informatics - Point-of-care medical device communication - Part 30200: Transport profile - Cable connected Amendment 1
This amendment extends the ISO/IEEE 11073-30200:2004 standard to include IEEE Std 802.3-2008 100BASE-T and includes analysis of the compatibility of cable connections between ISO/IEEE...
September 9, 2010
IEEE Draft Standard for Health informatics - Point-of-care medical device communication - Part 30200: Transport profile - Cable connected Amendment 1
This amendment extends the ISO/IEEE 11073-30200:2004 standard to include IEEE Std 802.3-2008 100BASE-T and includes analysis of the compatibility of cable connections between ISO/IEEE...
December 15, 2004
ISO/IEEE Standard for Health informatics - Point-of-care medical device communication - Transport profile - Cable connected
This standard replaces IEEE Std 1073.3.2-2000. A connection-oriented transport profile and physical layer suitable for medical device communications in legacy devices is established. Communications...