IEEE - Institute of Electrical and Electronics Engineers, Inc. - 26514-2010
IEEE Standard for Adoption of ISO/IEC 26514:2008 Systems and Software Engineering--Requirements for Designers and Developers of User Documentation
active
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 27 January 2011 |
| Status: | active |
| Page(s): | 1 - 72 |
| ICS Code (Software): | 35.080 |
| ISBN (Online): | 978-0-7381-6505-9 |
| DOI: | 10.1109/IEEESTD.2011.5712775 |
Regular:
This standard provides requirements for the design and development of software user documentation as part of the life cycle processes. It defines the documentation process from the viewpoint of... View More
Standard:
This standard provides requirements for the design and development of software user documentation as part of the life cycle processes. It defines the documentation process from the viewpoint of... View More
Document History
26514-2010
January 27, 2011
IEEE Standard for Adoption of ISO/IEC 26514:2008 Systems and Software Engineering--Requirements for Designers and Developers of User Documentation
This standard provides requirements for the design and development of software user documentation as part of the life cycle processes. It defines the documentation process from the viewpoint of the...
August 19, 2010
IEEE Draft Standard Adoption of ISO/IEC 26514:2008 Systems and Software Engineering Requirements for Designers and Developers of User Documentation
This standard provides requirements for the design and development of software user documentation as part of the life cycle processes. It defines the documentation process from the viewpoint of the...
January 1, 2009
IEEE Draft Standard Adoption of ISO/IEC 26514:2008 - Systems and Software Engineering - Requirements for Designers and Developers of User Documentation
This standard provides requirements for the design and development of software user documentation as part of the life cycle processes. It defines the documentation process from the viewpoint of the...