IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1641-2010
IEEE Standard for Signal and Test Definition - Redline
active
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 17 September 2010 |
| Status: | active |
| Page(s): | 1 - 336 |
| ICS Code (Electronic components in general): | 31.020 |
| ICS Code (Languages used in information technology): | 35.060 |
| ISBN (Electronic): | 978-0-7381-6839-5 |
| DOI: | 10.1109/IEEESTD.2010.5953414 |
Standard:
This standard provides the means to define and describe signals used in testing. It also provides a set of common basic signals, built upon formal mathematical specifications so that signals can... View More
Document History
September 17, 2010
IEEE Standard for Signal and Test Definition
This standard provides the means to define and describe signals used in testing. It also provides a set of common basic signals, built upon formal mathematical specifications so that signals can be...
1641-2010
September 17, 2010
IEEE Standard for Signal and Test Definition - Redline
This standard provides the means to define and describe signals used in testing. It also provides a set of common basic signals, built upon formal mathematical specifications so that signals can be...
January 1, 2010
IEEE Draft Standard for Signal and Test Definition
This standard provides the means to define and describe signals used in testing. It also provides a set of common basic signals, built upon formal mathematical specifications so that signals can be...
January 1, 2009
Draft Standard for Signal and Test Definition
This standard provides the means to define and describe signals used in testing. It also provides a set of common basic signals, mathematically underpinned so that signals can be combined to form...
March 25, 2005
IEEE Standard for Signal and Test Definition
To provide the means to define and describe signals used in testing. The standard provides a set of common basic signals, mathematically under pinned so that signals can be combined to form complex...
January 1, 2004
Approved IEEE Draft Standard for Signal and Test Definition (Replaced by IEEE 1641-2004)
A description is not available for this item.