IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1277-2010
IEEE Standard General Requirements and Test Code for Dry-Type and Oil-Immersed Smoothing Reactors for DC Power Transmission
active
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 29 June 2010 |
| Status: | active |
| Page(s): | 1 - 102 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ISBN (Online): | 978-0-7381-6241-6 |
| DOI: | 10.1109/IEEESTD.2010.5537233 |
Regular:
The electrical, mechanical, and physical requirements of oil-immersed and dry-type aircore smoothing reactors for high-voltage direct current (HVDC) applications are specified. Test code is... View More
Standard:
The electrical, mechanical, and physical requirements of oil-immersed and dry-type aircore smoothing reactors for high-voltage direct current (HVDC) applications are specified. Test code is... View More
Document History
May 6, 2020
IEEE Approved Draft Standard General Requirements and Test Code for Dry-Type and Oil-Immersed Smoothing Reactors and for Dry-Type Converter Reactors for DC Power Transmission
The electrical, mechanical, and physical requirements of oil-immersed and dry-type air-core smoothing reactors and dry-type air-core converter reactors for high-voltage direct current (HVDC)...
October 10, 2019
IEEE Draft Standard General Requirements and Test Code for Dry-Type and Oil-Immersed Smoothing Reactors and for Dry-Type Converter Reactors for DC Power Transmission
The electrical, mechanical, and physical requirements of oil-immersed and dry-type air-core smoothing reactors and dry-type air-core converter reactors for high-voltage direct current (HVDC)...
1277-2010
June 29, 2010
IEEE Standard General Requirements and Test Code for Dry-Type and Oil-Immersed Smoothing Reactors for DC Power Transmission
The electrical, mechanical, and physical requirements of oil-immersed and dry-type aircore smoothing reactors for high-voltage direct current (HVDC) applications are specified. Test code is defined...
February 14, 2009
IEEE Standard General Requirements and Test Code for Dry-Type and Oil-Immersed Smoothing Reactors for DC Power Transmission
The electrical, mechanical, and physical requirements of oil-immersed and dry-type air core smoothing reactors for high-voltage direct current (HVDC) applications are specified. Test code is defined...
January 1, 2009
Draft Standard General Requirements and Test Code for Dry-Type and Oil-Immersed Smoothing Reactors for DC Power Transmission
The electrical, mechanical, and physical requirements of oil-immersed and dry-type air core smoothing reactors for high-voltage direct current (HVDC) applications are specified. Test code is defined...
January 1, 2009
Draft Standard General Requirements and Test Code for Dry-Type and Oil-Immersed Smoothing Reactors for DC Power Transmission
The electrical, mechanical, and physical requirements of oil-immersed and dry-type air core smoothing reactors for high-voltage direct current (HVDC) applications are specified. Test code is defined...
January 1, 2009
IEEE Draft Standard General Requirements and Test Code for Dry-Type and Oil-Immersed Smoothing Reactors for DC Power Transmission
The electrical, mechanical, and physical requirements of oil-immersed and dry-type air core smoothing reactors for high-voltage direct current (HVDC) applications are specified. Test code is defined...
June 5, 2000
IEEE Standard General Requirements and Test Code for Dry-Type and Oil-Immersed Smoothing Reactors for DC Power Transmission
The electrical, mechanical, and physical requirements of oil-immersed and dry-type air core smoothing reactors for high-voltage direct current (HVDC) applications are specified. Test code is defined...