IEEE - Institute of Electrical and Electronics Engineers, Inc. - 802.20.2-2010
IEEE Standard for Conformance to IEEE 802.20 Systems--Protocol Implementation Conformance Statement (PICS) Proforma
inactive
-
Inactive: Withdrawn
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 22 April 2010 |
| Status: | inactive |
| Page(s): | 1 - 30 |
| ICS Code (Networking): | 35.110 |
| ISBN (Electronic): | 978-0-7381-6233-1 |
| DOI: | 10.1109/IEEESTD.2010.5456308 |
Regular:
This standard represents the Protocol Implementation Conformance Statement Proforma, per ISO/IEC 9646-7 and ITU-T X.296, for conformance specification of access nodes and access terminals based on... View More
Standard:
This standard represents the Protocol Implementation Conformance Statement Proforma, per ISO/IEC 9646-7 and ITU-T X.296, for conformance specification of access nodes and access terminals based on... View More
Document History
802.20.2-2010
April 22, 2010
IEEE Standard for Conformance to IEEE 802.20 Systems--Protocol Implementation Conformance Statement (PICS) Proforma
This standard represents the Protocol Implementation Conformance Statement Proforma, per ISO/IEC 9646-7 and ITU-T X.296, for conformance specification of access nodes and access terminals based on...
January 1, 2010
Draft Standard for Conformance to IEEE P802.20 Systems Protocol Implementation Conformance 9 Statement (PICS) Proforma
This standard represents the Protocol Implementation Conformance Statement Proforma, per ISO/IEC 9646-7 and ITU-T X.296, for conformance specification of access nodes and access terminals based on...
January 1, 2009
Standard for Conformance to IEEE P802.20 Systems - Protocol Implementation Conformance Statement(PICS)Proforma
This standard represents the Protocol Implementation Conformance Statement Proforma, per ISO/IEC 9646-7 and ITU-T X.296, for conformance specification of access nodes and access terminals based on...