Society of Motion Picture and Television Engineers - RP 291:2009
Assigned Ancillary Identification Codes
inactive
-
Withdrawn
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 18 March 2009 |
| Status: | inactive |
| Page(s): | 1 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Online): | 978-1-61482-239-4 |
| DOI: | 10.5594/SMPTE.RP291.2009 |
Standard:
SMPTE RP 291-2009 is withdrawn and superseded by SMPTE ST 291:2010. All the information is now a register defined by the standard, so there is no longer a need or use for the RP.
Document History
RP 291:2009
March 18, 2009
Assigned Ancillary Identification Codes
SMPTE RP 291-2009 is withdrawn and superseded by SMPTE ST 291:2010. All the information is now a register defined by the standard, so there is no longer a need or use for the RP.
September 20, 2006
Ancillary Data Packet and Space Formatting
This standard specifies the basic formatting structure of the ancillary data space in digital video data streams in the form of 10 bit words. Application of this standard includes 525-line and...
January 1, 1991
IEEE Standard Methods for Measuring Electromagnetic Field Strength of Sinusoidal Continuous Waves, 30 Hz to 30 GHz
Two standard methods for field-strength measurement are described. The standard-antenna method consists of measuring the received power or open-circuit voltage developed in a standard receiving...
May 1, 1969
IEEE Standards Report on Measuring Field Strength in Radio Wave Propagation
Two standard methods for field-strength measurement are described. The standard-antenna method consists of measuring the received power or open-circuit voltage developed in a standard receiving...