IEEE - Institute of Electrical and Electronics Engineers, Inc. - C57.13.5-2009
IEEE Standard of Performance and Test Requirements for Instrument Transformers of a Nominal System Voltage of 115 kV and Above - Redline
superseded
-
Superseded by
,
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 30 December 2009 |
| Status: | superseded |
| Page(s): | 1 - 90 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ISBN (Electronic): | 978-0-7381-7067-1 |
Regular:
Single-phase instrument transformers of a nominal system voltage of 115 kV and above with capacitive insulation system for line-to-ground connection and for both indoor and outdoor application is... View More
Standard:
Single-phase instrument transformers of a nominal system voltage of 115 kV and above with capacitive insulation system for line-to-ground connection and for both indoor and outdoor application are... View More
Document History
February 21, 2020
IEEE Standard for Performance and Test Requirements for Instrument Transformers of a Nominal System Voltage of 115 kV and Above
Single-phase instrument transformers of a nominal system voltage of 115 kV and above with capacitive insulation system for line-to-ground connection and for both indoor and outdoor application are...
November 7, 2019
IEEE Approved Draft Standard of Performance and Test Requirements for Instrument Transformers of a Nominal System Voltage of 115 kV and Above
Single-phase instrument transformers of a nominal system voltage of 115 kV and above with capacitive insulation system for line-to-ground connection and for both indoor and outdoor application are...
May 13, 2019
IEEE Draft Standard of Performance and Test Requirements for Instrument Transformers of a Nominal System Voltage of 115 kV and Above
Single-phase instrument transformers of a nominal system voltage of 115 kV and above with capacitive insulation system for line-to-ground connection and for both indoor and outdoor application are...
December 30, 2009
IEEE Standard of Performance and Test Requirements for Instrument Transformers of a Nominal System Voltage of 115 kV and Above
Single-phase instrument transformers of a nominal system voltage of 115 kV and above with capacitive insulation system for line-to-ground connection and for both indoor and outdoor application are...
C57.13.5-2009
December 30, 2009
IEEE Standard of Performance and Test Requirements for Instrument Transformers of a Nominal System Voltage of 115 kV and Above - Redline
Single-phase instrument transformers of a nominal system voltage of 115 kV and above with capacitive insulation system for line-to-ground connection and for both indoor and outdoor application is...
January 1, 2009
IEEE Draft Standard of Performance and Test Requirements for Instrument Transformers of a Nominal System Voltage of 115 kV and Above
This standard applies to single-phase instrument transformers of a nominal system voltage of 115 kV and above with capacitive insulation system for line-to-ground connection and for both indoor and...
August 1, 2003
IEEE Standard of Performance and Test Requirements of Instrument Transformers of a Nominal Voltage of 115 kV and Above
This standard covers the test requirements, including test sequences, criteria, methods, and documentation for instrument transformers of 115 kV nominal system and above. It is to be used a...