IEEE - Institute of Electrical and Electronics Engineers, Inc. - C57.110-2008
IEEE Recommended Practice for Establishing Liquid-Filled and Dry-Type Power and Distribution Transformer Capability When Supplying Nonsinusoidal Load Currents - Redline
superseded
-
Revision of
,
Superseded by
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 15 August 2008 |
| Status: | superseded |
| Page(s): | 1 - 67 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ISBN (Electronic): | 978-0-7381-7021-3 |
Standard:
This recommended practice provides calculation methods to conservatively evaluate the feasibility for an existing installed dry-type or liquid-filled transformer, to supply nonsinusoidal load... View More
Document History
October 31, 2018
IEEE Recommended Practice for Establishing Liquid-Immersed and Dry-Type Power and Distribution Transformer Capability When Supplying Nonsinusoidal Load Currents
Provided in this recommended practice are calculation methods for conservatively evaluating the feasibility for an existing installed dry-type or liquid immersed transformer, to supply nonsinusoidal...
October 31, 2018
IEEE Recommended Practice for Establishing Liquid-Immersed and Dry-Type Power and Distribution Transformer Capability When Supplying Nonsinusoidal Load Currents
Provided in this recommended practice are calculation methods for conservatively evaluating the feasibility for an existing installed dry-type or liquid immersed transformer, to supply nonsinusoidal...
March 15, 2018
IEEE Draft Recommended Practice for Establishing Liquid-Immersed and Dry-Type Power and Distribution Transformer Capability When Supplying Nonsinusoidal Load Currents
Provided in this recommended practice are calculation methods for conservatively evaluating the feasibility for an existing installed dry-type or liquid immersed transformer, to supply nonsinusoidal...
January 1, 2018
IEEE Draft Recommended Practice for Establishing Liquid-Immersed and Dry-Type Power and Distribution Transformer Capability When Supplying Nonsinusoidal Load Currents
Provided in this recommended practice are calculation methods for conservatively evaluating the feasibility for an existing installed dry-type or liquid immersed transformer, to supply nonsinusoidal...
January 1, 2017
IEEE Draft Recommended Practice for Establishing Liquid-Immersed and Dry-Type Power and Distribution Transformer Capability When Supplying Nonsinusoidal Load Currents
Provided in this recommended practice are calculation methods for conservatively evaluating the feasibility for an existing installed dry-type or liquid immersed transformer, to supply nonsinusoidal...
August 15, 2008
IEEE Recommended Practice for Establishing Liquid-Filled and Dry-Type Power and Distribution Transformer Capability When Supplying Nonsinusoidal Load Currents
This recommended practice provides calculation methods to conservatively evaluate the feasibility for an existing installed dry-type or liquid-filled transformer, to supply nonsinusoidal load...
C57.110-2008
August 15, 2008
IEEE Recommended Practice for Establishing Liquid-Filled and Dry-Type Power and Distribution Transformer Capability When Supplying Nonsinusoidal Load Currents - Redline
This recommended practice provides calculation methods to conservatively evaluate the feasibility for an existing installed dry-type or liquid-filled transformer, to supply nonsinusoidal load...
January 1, 2007
IEEE Draft Recommended Practice for Establishing Liquid-Filled and Dry-Type Power and Distribution Transformer Capability When Supplying Nonsinusoidal Load Currents (Revision of IEEE C57.110-1998)
A description is not available for this item.
January 1, 1998
IEEE Recommended Practice for Establishing Transformer Capability When Supplying Non-sinusoidal Load Currents
Methods are developed to conservatively evaluate the feasibility of supplying additional nonsinusoidal load currents from an existing installed dry-type or liquid-filled transformer, as a portion of...
April 1, 1988
IEEE Recommended Practice for Establishing Transformer Capability When Supplying Nonsinusoidal Load Currents
The purpose of the report is to establish uniform methods for determining the capability of transformers to supply nonsinusoidal load currents, without loss of normal life expectancy. Two methods are...