IEEE - Institute of Electrical and Electronics Engineers, Inc. - C57.21-2008

IEEE Standard Requirements, Terminology, and Test Code for Shunt Reactors Rated Over 500 kVA

active - Revision of
Buy Now
Organization: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Publication Date: 1 August 2008
Status: active
Page(s): 1 - 101
ICS Code (Transformers. Reactors): 29.180
ISBN (Online): 978-0-7381-5412-1
DOI: 10.1109/IEEESTD.2008.4586406
Regular:

All oil-immersed or dry-type, single-phase or three-phase, outdoor or indoor shunt reactors rated over 500 kVA are covered. Terminology and general requirements are stated, and the basis for... View More

Standard:

All oil-immersed or dry-type, single-phase or three-phase, outdoor or indoor shunt reactors rated over 500 kVA are covered. Terminology and general requirements are stated, and the basis for... View More

Document History

C57.21-2008
August 1, 2008
IEEE Standard Requirements, Terminology, and Test Code for Shunt Reactors Rated Over 500 kVA
All oil-immersed or dry-type, single-phase or three-phase, outdoor or indoor shunt reactors rated over 500 kVA are covered. Terminology and general requirements are stated, and the basis for rating...
August 1, 2008
IEEE Standard Requirements, Terminology, and Test Code for Shunt Reactors Rated Over 500 kVA - Redline
All oil-immersed or dry-type, single-phase or three-phase, outdoor or indoor shunt reactors rated over 500 kVA are covered. Terminology and general requirements are stated, and the basis for rating...
January 1, 2007
IEEE Draft Standard Requirements, Terminology, and Test Code for Shunt Reactors Rated Over 500 kVA
All oil-immersed or dry-type, single-phase or three-phase, outdoor or indoor shunt reactors rated over 500 kVA are covered. Terminology and general requirements are stated, and the basis for rating...
January 1, 1991
IEEE Standard Requirements, Terminology, and Test Code for Shunt Reactors Rated Over 500 kVA
All oil-immersed or dry-type, single-phase or three-phase, outdoor or indoor shunt reactors rated over 500 kVA are covered. Terminology and general requirements are stated, and the basis for rating...
November 30, 1990
IEEE Standard Requirements, Terminology, and Test Code for Shunt Reactors Rated Over 500 kVA
All oil-immersed or dry-type, single phase or three-phase, outdoor or indoor shunt reactors rated over 500 kVA are covered. Terminology and general requirements are stated, and the basis for rating...
January 1, 1981
IEEE Standard Requirements, Terminology, and Test Code for Shunt Reactors Over 500 kVa
This standard applies to all oil-immersed or dry-type, single-phase or three-phase outdoor or indoor shunt reactors rated 501 kVA and larger. It covers general requirements, terminology, ratings,...
Advertisement