IEEE - Institute of Electrical and Electronics Engineers, Inc. - C57.19.03-1996/Cor 1-2005
IEEE Standard Requirements, Terminology, and Test Code for Bushings for DC Applications - Corrigendum 1
superseded
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 6 June 2006 |
| Status: | superseded |
| Page(s): | 1 - 4 |
| ICS Code (Bushings): | 29.080.20 |
| ISBN (Electronic): | 978-0-7381-4885-4 |
| DOI: | 10.1109/IEEESTD.2006.216509 |
Standard:
This corrigendum corrects IEEE Std C57.19.03-1996. The standard applies to outdoor and indoor power apparatus dc bushings of condenser type that have basic impulse insulation levels of 110 kV and... View More
Document History
July 10, 2014
IEEE/IEC Approved Draft Standard for Bushings for DC application
This International Standard applies to outdoor and indoor bushings of any voltage used on d.c. systems, of capacitance graded or gas insulated types for use as components of oil-filled converter...
September 8, 2011
IEEE/IEC Draft Standard for Bushings for DC application
This International Standard applies to outdoor and indoor bushings of any voltage used on d.c. systems, of capacitance graded or gas insulated types for use as components of oil-filled converter...
C57.19.03-1996/Cor 1-2005
June 6, 2006
IEEE Standard Requirements, Terminology, and Test Code for Bushings for DC Applications - Corrigendum 1
This corrigendum corrects IEEE Std C57.19.03-1996. The standard applies to outdoor and indoor power apparatus dc bushings of condenser type that have basic impulse insulation levels of 110 kV and...
January 1, 2005
Approved IEEE Standard Requirements, Terminology, and Test Code for Bushings for DC Applications-Corrigendum 1
A description is not available for this item.
January 1, 1997
IEEE Standard Requirements, Terminology, and Test Code for Bushings for DC Applications
This standard applies to outdoor and indoor power apparatus DC bushings of condenser type that have basic impulse insulation levels of 110 kV and above for use as components of oil-filled converter...