IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1560-2005
IEEE Standard for Methods of Measurement of Radio Frequency Power Line Interference Filter in the Range of 100 Hz to 10 GHz
active
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 24 February 2006 |
| Status: | active |
| Page Count: | 93 |
| Page(s): | 1 - 92 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
| ISBN (Online): | 978-0-7381-4809-0 |
| DOI: | 10.1109/IEEESTD.2006.99105 |
Standard:
Uniform methods of measurements of radio-frequency power-line interference filterattenuation performance in the range of 100 Hz to 10 GHz are set forth. Nonloaded and loaded attenuation... View More
Document History
1560-2005
February 24, 2006
IEEE Standard for Methods of Measurement of Radio Frequency Power Line Interference Filter in the Range of 100 Hz to 10 GHz
Uniform methods of measurements of radio-frequency power-line interference filterattenuation performance in the range of 100 Hz to 10 GHz are set forth. Nonloaded and loaded attenuation measurements...
January 1, 2005
Unapproved Draft IEEE Standard for Methods of Measurement Frequency Power Line Interference Range of 100 Hz to 10 GHz (Superseded by IEEE Draft 1.9)
A description is not available for this item.
January 1, 2005
IEEE Draft Standard for Methods of Measurement of Radio Frequency Power Line Interference Filter in the Range of 100 Hz to 10 GHz
A description is not available for this item.
January 1, 2004
Unapproved Draft IEEE Standard for Methods of Measurement Frequency Power Line Interference Range of 100 Hz to 10 GHz (Superseded by IEEE Draft 1.8)
A description is not available for this item.