IEEE - Institute of Electrical and Electronics Engineers, Inc. - C50.12-2005
IEEE Standard for Salient-Pole 50 Hz and 60 Hz Synchronous Generators and Generator/Motors for Hydraulic Turbine Applications Rated 5 MVA and Above
active
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 15 February 2006 |
| Status: | active |
| Page Count: | 45 |
| Page(s): | 1 - 45 |
| ICS Code (Generators): | 29.160.20 |
| ISBN (Online): | 978-0-7381-4827-4 |
| DOI: | 10.1109/IEEESTD.2006.99082 |
Standard:
The requirements in this standard apply to all types of 50 Hz and 60 Hz salient-pole synchronous generators and generator/motors rated 5 MVA and above to be used for hydraulic turbine or hydraulic... View More
Document History
C50.12-2005
February 15, 2006
IEEE Standard for Salient-Pole 50 Hz and 60 Hz Synchronous Generators and Generator/Motors for Hydraulic Turbine Applications Rated 5 MVA and Above
The requirements in this standard apply to all types of 50 Hz and 60 Hz salient-pole synchronous generators and generator/motors rated 5 MVA and above to be used for hydraulic turbine or hydraulic...
January 1, 2004
Approved IEEE Draft Standard for Salient-Pole 50 and 60 Hz Synchronous Generators and Generator/Motors for Hydraulic Turbine Applications Rated 5 Mva and Above Revision of ANSI C50.12-1982
A description is not available for this item.