IEEE - Institute of Electrical and Electronics Engineers, Inc. - C57.19.00-2004
IEEE Standard General Requirements and Test Procedure for Power Apparatus Bushings
active
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2005 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Bushings): | 29.080.20 |
| ISBN (Paper): | 0-7381-4655-2 |
| ISBN (Online): | 0-7381-4656-0 |
| DOI: | 10.1109/IEEESTD.2005.96100 |
Standard:
This standard applies to power apparatus bushings that have basic impulse insulation levels of 110 kV and above for use as components of oil-filled transformers and oil-filled reactors.
Document History
C57.19.00-2004
January 1, 2005
IEEE Standard General Requirements and Test Procedure for Power Apparatus Bushings
This standard applies to power apparatus bushings that have basic impulse insulation levels of 110 kV and above for use as components of oil-filled transformers and oil-filled reactors.
January 1, 2004
Approved Draft IEEE Standard General Requirements and Test Procedures for Apparatus Bushings (Replaced by C57.19.00-2004)
A description is not available for this item.