IEEE - Institute of Electrical and Electronics Engineers, Inc. - 14515-2:2003
Information technology--Portable Operating System Interface (POSIX)--Test methods for measuring conformance to POSIX--Part 2:Shell and utilities
archived
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 15 August 2004 |
| Status: | archived |
| Page(s): | 1 - 1,410 |
| ISBN (Online): | 978-0-7381-3801-0 |
| DOI: | 10.1109/IEEESTD.2004.6310123 |
Standard:
A definition of the requirements placed upon providers of a POSIX Conformance Test Suite for the POSIX.2 standard (ISO/IEC 9945-2:1993, IEEE/ANSI Std. 1003.2-1992) is provided. These requirements... View More
Document History
14515-2:2003
August 15, 2004
Information technology--Portable Operating System Interface (POSIX)--Test methods for measuring conformance to POSIX--Part 2:Shell and utilities
A definition of the requirements placed upon providers of a POSIX Conformance Test Suite for the POSIX.2 standard (ISO/IEC 9945-2:1993, IEEE/ANSI Std. 1003.2-1992) is provided. These requirements...