IEEE - Institute of Electrical and Electronics Engineers, Inc. - C95.3-2002
IEEE Recommended Practice for Measurements and Computations of Radio Frequency Electromagnetic Fields With Respect to Human Exposure to Such Fields,100 kHz-300 GHz
active
-
Reaffirmed
,
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2002 |
| Status: | active |
| Page Count: | 133 |
| ICS Code (Radiation protection): | 13.280 |
| ISBN (Online): | 978-0-7381-3520-5 |
| DOI: | 10.1109/IEEESTD.2002.94226 |
Standard:
Techniques and instrumentation for the measurement and computation of potentially hazardous electromagnetic (EM) fields both in the near field and the far field of the electromagnetic source are... View More
Document History
February 13, 2015
American National Standard Techniques and Instrumentation for the Measurement of Potentially Hazardous Electromagnetic Radiation at Microwave Frequencies
This standard sets forth evaluation techniques and instrumentation to determine the existence of a potentially hazardous situation due to electromagnetic radiation. The scope includes hazards to...
January 11, 2003
IEEE Recommended Practice for Measurements and Computations of Radio Frequency Electromagnetic Fields With Respect to Human Exposure to Such Fields, 100 kHz-300 GHz
echniques and instrumentation for the measurement and computation of potentially hazardous electromagnetic (EM) fields both in the near field and the far field of the electromagnetic source are...
C95.3-2002
January 1, 2002
IEEE Recommended Practice for Measurements and Computations of Radio Frequency Electromagnetic Fields With Respect to Human Exposure to Such Fields,100 kHz-300 GHz
Techniques and instrumentation for the measurement and computation of potentially hazardous electromagnetic (EM) fields both in the near field and the far field of the electromagnetic source are...
August 21, 1992
Recommended Practice for the Measurement of Potentially Hazardous Electromagnetic Fields - RF and Microwave
Superseded by C95.3-1991. Establish specifications for techniques and instumentation to used in evaluating radio-frequency hazards to amnkind, flammable volatile materials, and explosive devices.
April 20, 1973
American National Standard Techniques and Instrumentation for the Measurement of Potentially Hazardous Electromagnetic Radiation at Microwave Frequencies
This standard sets forth evaluation techniques and instrumentation to determine the existence of a potentially hazardous situation due to electromagnetic radiation. The scope includes hazards to...