IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1349-2001
IEEE Guide for Application of Electric Motors in Class I, Division 2 Hazardous (Classified) Locations
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 17 June 2002 |
| Status: | superseded |
| Page(s): | 1 - 80 |
| ICS Code (Motors): | 29.160.30 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
| ISBN (Electronic): | 978-0-7381-3106-1 |
| DOI: | 10.1109/IEEESTD.2002.93620 |
Standard:
This guide was developed to assist individuals, organizations, and suppliers with the application of motors in Class I, Division 2 locations, where flammable gases and vapors may occasionally be... View More
Document History
December 9, 2011
IEEE Guide for Application of Electric Motors in Class I, Division 2 and Class I, Zone 2 Hazardous (Classified) Locations
Three-phase and single-phase AC synchronous and induction electric motors in ratings 0.18 kW (1/4 hp) and larger are covered in this guide. Primary emphasis is on the use of open or nonexplosion...
December 9, 2011
IEEE Guide for Application of Electric Motors in Class I, Division 2 and Class I, Zone 2 Hazardous (Classified) Locations - Redline
Three-phase and single-phase AC synchronous and induction electric motors in ratings 0.18 kW (1/4 hp) and larger are covered in this guide. Primary emphasis is on the use of open or nonexplosionproof...
June 29, 2011
IEEE Draft Guide for Application of Electric Motors in Class I, Division 2 and Class I, Zone 2 Hazardous (Classified) Locations
Three-phase and single-phase AC synchronous and induction electric motors in ratings 0.18 kW (1/4 hp) and larger are covered in this guide. Primary emphasis is on the use of open or nonexplosionproof...
February 15, 2011
IEEE Draft Guide for Application of Electric Motors in Class I, Division 2 and Class I, Zone 2 Hazardous (Classified) Locations
This guide was developed to assist individuals, organizations, and suppliers with the application of motors in Class I, Division 2 and Class I, Zone 2 locations, where flammable gases and vapors may...
1349-2001
June 17, 2002
IEEE Guide for Application of Electric Motors in Class I, Division 2 Hazardous (Classified) Locations
This guide was developed to assist individuals, organizations, and suppliers with the application of motors in Class I, Division 2 locations, where flammable gases and vapors may occasionally be...