IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1802.3-2001
IEEE Conformance Test Methodology for IEEE Standards for Local and Metropolitan Area Networks - Specific Requirements - Part 3: Carrier Sense Multiple Access With Collision Detection (CSMA/CD) Access Method and Physical Layer Specifications
inactive
-
Reaffirmed
,
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 19 October 2001 |
| Status: | inactive |
| Page(s): | 1 - 35 |
| ICS Code (Networking): | 35.110 |
| ISBN (Electronic): | 978-0-7381-3011-8 |
| DOI: | 10.1109/IEEESTD.2001.93355 |
Standard:
Administratively withdrawn December 2007. Abstract methods for the conformance testing of 802.3 Clause 14 (10BASE-T MAU) implementations in order to satisfy conformance requirements arising from... View More
Document History
1802.3-2001
October 19, 2001
IEEE Conformance Test Methodology for IEEE Standards for Local and Metropolitan Area Networks - Specific Requirements - Part 3: Carrier Sense Multiple Access With Collision Detection (CSMA/CD) Access Method and Physical Layer Specifications
Administratively withdrawn December 2007. Abstract methods for the conformance testing of 802.3 Clause 14 (10BASE-T MAU) implementations in order to satisfy conformance requirements arising from the...
January 1, 2000
Draft IEEE Conformance Test Methodology for IEEE Standard for Local and Metropolitan Area Networks: Carrier Sense Multiple Access With Collision Detection (CSMA/CD) Access Method and Physical Layer Specifications: Attachment Unit Interface (AUI) Cable (Section 4) (Superseded by 1802.3.2001)
A description is not available for this item.
September 20, 1991
Conformance Test Methodology for IEEE Standards for Local and Metropolitan Area Networks: - CSMA/CD Access Method and Physical Layer Specifications - Currently Contains Attachment Unit Interface (AUI) Cable (Section 4)
Methods for conformance testing to satisfy requirements arising from the ISO/IEC 8802-3 [ANSI/IEEE Std 802.3] standard are defined. The conformance test suite is intended to detect incorrect...