IEEE - Institute of Electrical and Electronics Engineers, Inc. - 404-2000
IEEE Standard for Extruded and Laminated Dielectric Shielded Cable Joints Rated 2500-500 000V
inactive
-
Superseded by
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 13 July 2001 |
| Status: | inactive |
| Page Count: | 22 |
| Page(s): | 1 - 22 |
| ICS Code (Connecting devices): | 29.120.20 |
| ISBN (Online): | 978-0-7381-2608-1 |
| DOI: | 10.1109/IEEESTD.2001.92776 |
Regular:
This standard establishes electrical ratings and test requirements of cable joints used with extruded and laminated dielectric shielded cable rated in preferred voltage steps from 2500 V to 500... View More
Standard:
This standard establishes electrical ratings and test requirements of cable joints usedwith extruded and laminated dielectric shielded cable rated in preferred voltage steps from 2500 Vto 500 000... View More
Document History
June 18, 2012
IEEE Standard for Extruded and Laminated Dielectric Shielded Cable Joints Rated 2.5 kV to 500 kV
Electrical ratings and test requirements of cable joints used with extruded and laminated dielectric shielded cable rated in preferred voltage steps from 2.5 kV to 500 kV are established in this...
June 18, 2012
IEEE Standard for Extruded and Laminated Dielectric Shielded Cable Joints Rated 2.5 kV to 500 kV - Redline
Electrical ratings and test requirements of cable joints used with extruded and laminated dielectric shielded cable rated in preferred voltage steps from 2.5 kV to 500 kV are established in this...
July 28, 2011
IEEE Draft Standard for Extruded and Laminated Dielectric Shielded Cable Joints Rated 2.5 kV to 500kV
Electrical ratings and test requirements of cable joints used with extruded andlaminated dielectric shielded cable rated in preferred voltage steps from 2.5 kV to 500 kV areestablished in this...
March 15, 2007
IEEE Standard for Extruded and Laminated Dielectric Shielded Cable Joints Rated 2 500v to 500 000v
Electrical ratings and test requirements of cable joints used with extruded and laminated dielectric shielded cable rated in preferred voltage steps from 2500 V to 500 000 V are established in this...
January 1, 2006
Unapproved IEEE Draft Standard for Extruded and Laminated Dielectric Shielded Cable Joints Rated 2500 V to 500 000 V (Revision of 404-2000)
Std. 404-2000, IEEE Standard for Extruded and Laminated Dielectric Shielded Cable Joints Rated 2 500v to 500 000v, will be revised to incorporate: 1) design tests for joint environmental seals; 2)...
January 1, 2006
IEEE Draft Standard for Extruded and Laminated Dielectric Shielded Cable Joints Rated 2500 V?500 000 V
Std. 404-2000, IEEE Standard for Extruded and Laminated Dielectric Shielded Cable Joints Rated 2 500v to 500 000v, will be revised to incorporate: 1) design tests for joint environmental seals; 2)...
July 13, 2001
IEEE Standard for Extruded and Laminated Dielectric Shielded Cable Joints Rated 2500-500 000V
This standard establishes electrical ratings and test requirements of cable joints usedwith extruded and laminated dielectric shielded cable rated in preferred voltage steps from 2500 Vto 500 000 V....
404-2000
July 13, 2001
IEEE Standard for Extruded and Laminated Dielectric Shielded Cable Joints Rated 2500-500 000V
This standard establishes electrical ratings and test requirements of cable joints used with extruded and laminated dielectric shielded cable rated in preferred voltage steps from 2500 V to 500 000...
January 6, 1996
Ieee standard for cable joints for use with extruded dielectric cable rated 5000 v through 46 000 v and cable joints for use with laminated dielectric cable rated 2500 v through 500 000 v
This standard establishes electrical ratings and test requirements of cable joints used with extruded and laminated dielectric shielded cable rated in preferred voltage steps from 2500 V to 500 000...
July 19, 1994
IEEE Standard for Cable Joints for Use With Extruded Dielectric Cable Rated 5000-138 000 V and Cable Joints for Use With Laminated Dielectric Cable Rated 2500-500 000 V
SUPERSEDED BY 404-2000 / NOT AVAILABLE TO RESELLERS. Errata sheet is available online: http://standards.ieee.org/findstds/errata/404-1993.pdf This standard establishes electrical ratings and test...
January 1, 1986
IEEE Standard for Cable Joints for Use With Extruded Dielectric Cable Rated 5000 V Through 46 000 V and Cable Joints for Use With Laminated Dielectric Cable Rated 2500 V Through 500 000 V
To assure that the performance of the cable joint will equal the performance of the cable it joins electrical ratings and test requirements are established for cable joints. These are applicable to...
March 18, 1977
IEEE Standard for Cable Joints
The purpose of this standard is to outline definitions, terminology, voltage ratings, and test requirements for cable joints for all types of insulated ac power cable rated in preferred voltage steps...