IEEE - Institute of Electrical and Electronics Engineers, Inc. - C37.06-2000
American National Standard AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis- Preferred Ratings and Related Required Capabilities
archived
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2000 |
| Status: | archived |
| Page Count: | 36 |
| ISBN (Paper): | 0-7381-3595-X |
| ISBN (Online): | 0-0738-1359-5 |
| DOI: | 10.1109/IEEESTD.2000.95621 |
Document History
November 6, 2009
IEEE Standard for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis - Preferred Ratings and Related Required Capabilities for Voltages Above 1000 V
The preferred ratings of indoor and outdoor high-voltage circuit breakers rated above 1000 V for use in commercial, industrial, and utility installations are described.
January 1, 2009
IEEE Draft Standard AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis - Preferred Ratings and Related Required Capabilities for Voltages Above 1000 Volts.
This standard describes the preferred ratings of indoor and outdoor high-voltage circuit breakers rated above 1000 V for use in commercial, industrial, and utility installations.
January 1, 2009
IEEE Draft Standard AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis - Preferred Ratings and Related Required Capabilities for Voltages above 1000 Volts.
This standard describes the preferred ratings of indoor and outdoor high-voltage circuit breakers rated above 1000 V for use in commercial, industrial, and utility installations.
January 1, 2009
IEEE Draft Standard AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis - Preferred Ratings and Related Required Capabilities for Voltages above 1000 Volts.
This standard describes the preferred ratings of indoor and outdoor high-voltage circuit breakers rated above 1000 V for use in commercial, industrial, and utility installations.
January 1, 2008
IEEE Draft: Standard AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis - Preferred Ratings and Related Required Capabilities for Voltages Above 1000 Volts.
This standard describes the preferred ratings of indoor and outdoor high-voltage circuit breakers rated above 1000 V for use in commercial, industrial, and utility installations.
January 1, 2008
IEEE Draft: Standard AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis - Preferred Ratings and Related Required Capabilities for Voltages Above 1000 Volts
This standard describes the preferred ratings of indoor and outdoor high-voltage circuit breakers rated above 1000 V for use in commercial, industrial, and utility installations.
January 1, 2007
IEEE Draft: Standard AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis - Preferred Ratings and Related Required Capabilities for Voltages Above 1000 Volts.
A description is not available for this item.
January 1, 2007
IEEE Draft: Standard AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis - Preferred Ratings and Related Required Capabilities for Voltages Above 1000 Volts.
A description is not available for this item.
January 1, 2004
Unapproved Draft IEEE Draft Standard AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis Preferred Ratings and Related Required Capabilities (Revision of C37.06-2000)
A description is not available for this item.
January 12, 2003
American National Standard for AC High-Voltage Circuit Breakers - Rated on a Symmetrical Current Basis - Preferred Ratings and Related Required Capabilities
This standard is a revision of ANSI C37.06-1997. It reflects small editorial changes needed to coordinate with the final wording contained in the defining standards ANSI/IEEE C37.04-1999 and...
C37.06-2000
January 1, 2000
American National Standard AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis- Preferred Ratings and Related Required Capabilities
A description is not available for this item.