IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1244.2-2000
IEEE Standard for Media Management Systems (MMS) Session Security, Authentication, Initialization Protocol (SSAIP)
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Software): | 35.080 |
| ISBN (Paper): | 0-7381-2508-3 |
| ISBN (Online): | 0-7381-2509-1 |
| DOI: | 10.1109/IEEESTD.2000.92295 |
Standard:
The syntax and semantics of the protocol messages that pass between the MMS client or MMS module and the MM are described. Since this protocol is only used in the context of the MMS, this standard... View More
Document History
1244.2-2000
January 1, 2000
IEEE Standard for Media Management Systems (MMS) Session Security, Authentication, Initialization Protocol (SSAIP)
The syntax and semantics of the protocol messages that pass between the MMS client or MMS module and the MM are described. Since this protocol is only used in the context of the MMS, this standard...